Vishay Intertechnology, Inc. RES 9.09K OHM 1/2W 1% AXIAL CMF559K0900FKRE70

Description
RES 9.09Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 9.09Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.09K OHM 1/2W 1% AXIAL - CMF559K0900FKRE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.09K OHM 1/2W 1% AXIAL
CMF559K0900FKRE70
RES 9.09K OHM 1/2W 1% AXIAL CMF559K0900FKRE70
RES 9.09Kohm 1/2W 1% AXIAL

RES 9.09Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF559K0900FKRE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF559K0900FKRE70-ND
Through Hole Resistors CMF559K0900FKRE70-ND
9.09 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

9.09 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 9.09K 1% T-1 R36 Vishay - 69P2033 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 9.09K 1% T-1 R36 Vishay
69P2033
Cmf-55-70 9.09K 1% T-1 R36 Vishay 69P2033
CMF-55-70 9.09K 1% T-1 R36

CMF-55-70 9.09K 1% T-1 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF559K0900FKRE70 CMF559K0900FKRE70-ND 69P2033
Product Name RES 9.09K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 9.09K 1% T-1 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 9090 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details