Vishay Intertechnology, Inc. RES 9.09K OHM 1/2W 1% AXIAL CMF559K0900FKR670

Description
RES 9.09Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 9.09Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.09K OHM 1/2W 1% AXIAL - CMF559K0900FKR670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.09K OHM 1/2W 1% AXIAL
CMF559K0900FKR670
RES 9.09K OHM 1/2W 1% AXIAL CMF559K0900FKR670
RES 9.09Kohm 1/2W 1% AXIAL

RES 9.09Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF559K0900FKR670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF559K0900FKR670-ND
Through Hole Resistors CMF559K0900FKR670-ND
9.09 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

9.09 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 9.09K 1% T-1 Re6 Vishay - 69P2034 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 9.09K 1% T-1 Re6 Vishay
69P2034
Cmf-55-70 9.09K 1% T-1 Re6 Vishay 69P2034
CMF-55-70 9.09K 1% T-1 RE6

CMF-55-70 9.09K 1% T-1 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF559K0900FKR670 CMF559K0900FKR670-ND 69P2034
Product Name RES 9.09K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 9.09K 1% T-1 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 9090 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details