Vishay Intertechnology, Inc. RES 9.09K OHM 1/2W 1% AXIAL CMF559K0900FER670

Description
RES 9.09Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 9.09Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.09K OHM 1/2W 1% AXIAL - CMF559K0900FER670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.09K OHM 1/2W 1% AXIAL
CMF559K0900FER670
RES 9.09K OHM 1/2W 1% AXIAL CMF559K0900FER670
RES 9.09Kohm 1/2W 1% AXIAL

RES 9.09Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF559K0900FER670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF559K0900FER670-ND
Through Hole Resistors CMF559K0900FER670-ND
9.09 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

9.09 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,90.9Kohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay - 41C8783 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,90.9Kohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay
41C8783
Resistor,metal Film,90.9Kohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay 41C8783
Resistor,Metal Film,90.9KOhms,250WV ,1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,90.9KOhms,250WV,1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF559K0900FER670 CMF559K0900FER670-ND 41C8783
Product Name RES 9.09K OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,90.9Kohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 9090 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R512JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details