Vishay Intertechnology, Inc. Metal Film Resistors - CMF559K0900FEEK

Description
Metal Film Resistors - Through Hole 5.09Kohm 1% 25PPM 1/4W
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 5.09Kohm 1% 25PPM 1/4W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF559K0900FEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF559K0900FEEK
Metal Film Resistors - CMF559K0900FEEK
Metal Film Resistors - Through Hole 5.09Kohm 1% 25PPM 1/4W

Metal Film Resistors - Through Hole 5.09Kohm 1% 25PPM 1/4W

Supplier's Site
Through Hole Resistors - CMF559K0900FEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF559K0900FEEK-ND
Through Hole Resistors CMF559K0900FEEK-ND
9.09 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

9.09 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF559K0900FEEK CMF559K0900FEEK-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 5090 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.6000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R820JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details