Vishay Intertechnology, Inc. Through Hole Resistors CMF559K0900DHR6

Description
9.09 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
9.09 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF559K0900DHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF559K0900DHR6-ND
Through Hole Resistors CMF559K0900DHR6-ND
9.09 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

9.09 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 9.09K OHM 1/2W .5% AXIAL - CMF559K0900DHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.09K OHM 1/2W .5% AXIAL
CMF559K0900DHR6
RES 9.09K OHM 1/2W .5% AXIAL CMF559K0900DHR6
RES 9.09Kohm 1/2W .5% AXIAL

RES 9.09Kohm 1/2W .5% AXIAL

Supplier's Site
Resistor,metal Film,9.09Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 41C8778 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,9.09Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
41C8778
Resistor,metal Film,9.09Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 41C8778
Resistor,Metal Film,9.09KOhms,250WV ,.5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,9.09KOhms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF559K0900DHR6-ND CMF559K0900DHR6 41C8778
Product Name Through Hole Resistors RES 9.09K OHM 1/2W .5% AXIAL Resistor,metal Film,9.09Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details