Vishay Intertechnology, Inc. Through Hole Resistors CMF559K0900DHBF

Description
9.09 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
9.09 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF559K0900DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF559K0900DHBF-ND
Through Hole Resistors CMF559K0900DHBF-ND
9.09 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

9.09 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 9.09K OHM 1/2W .5% AXIAL - CMF559K0900DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.09K OHM 1/2W .5% AXIAL
CMF559K0900DHBF
RES 9.09K OHM 1/2W .5% AXIAL CMF559K0900DHBF
RES 9.09Kohm 1/2W .5% AXIAL

RES 9.09Kohm 1/2W .5% AXIAL

Supplier's Site
Resistor,metal Film,9.09Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 41C8777 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,9.09Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
41C8777
Resistor,metal Film,9.09Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 41C8777
Resistor,Metal Film,9.09KOhms,250WV ,.5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,9.09KOhms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF559K0900DHBF-ND CMF559K0900DHBF 41C8777
Product Name Through Hole Resistors RES 9.09K OHM 1/2W .5% AXIAL Resistor,metal Film,9.09Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614937-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers
Surface Mount Resistors - 1364750 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R560JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details