Vishay Intertechnology, Inc. RES 9.09K OHM 1/2W .1% AXIAL CMF559K0900BHRE

Description
RES 9.09Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 9.09Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.09K OHM 1/2W .1% AXIAL - CMF559K0900BHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.09K OHM 1/2W .1% AXIAL
CMF559K0900BHRE
RES 9.09K OHM 1/2W .1% AXIAL CMF559K0900BHRE
RES 9.09Kohm 1/2W .1% AXIAL

RES 9.09Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF559K0900BHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF559K0900BHRE-ND
Through Hole Resistors CMF559K0900BHRE-ND
9.09 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

9.09 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,9.09Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 41C8772 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,9.09Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
41C8772
Resistor,metal Film,9.09Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 41C8772
Resistor,Metal Film,9.09KOhms,250WV ,.1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,9.09KOhms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF559K0900BHRE CMF559K0900BHRE-ND 41C8772
Product Name RES 9.09K OHM 1/2W .1% AXIAL Through Hole Resistors Resistor,metal Film,9.09Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 9090 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375190-VMS-R010-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E7 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details