Vishay Intertechnology, Inc. RES 9.09K OHM 1/2W .1% AXIAL CMF559K0900BHBF

Description
RES 9.09Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 9.09Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.09K OHM 1/2W .1% AXIAL - CMF559K0900BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.09K OHM 1/2W .1% AXIAL
CMF559K0900BHBF
RES 9.09K OHM 1/2W .1% AXIAL CMF559K0900BHBF
RES 9.09Kohm 1/2W .1% AXIAL

RES 9.09Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF559K0900BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF559K0900BHBF-ND
Through Hole Resistors CMF559K0900BHBF-ND
9.09 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

9.09 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF559K0900BHBF CMF559K0900BHBF-ND
Product Name RES 9.09K OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 9090 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1825859 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through-Hole Resistors - 1-1623728-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.5 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details