Vishay Intertechnology, Inc. RES 9.09K OHM 1/2W .1% AXIAL CMF559K0900BERE

Description
RES 9.09Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 9.09Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.09K OHM 1/2W .1% AXIAL - CMF559K0900BERE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.09K OHM 1/2W .1% AXIAL
CMF559K0900BERE
RES 9.09K OHM 1/2W .1% AXIAL CMF559K0900BERE
RES 9.09Kohm 1/2W .1% AXIAL

RES 9.09Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF559K0900BERE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF559K0900BERE-ND
Through Hole Resistors CMF559K0900BERE-ND
9.09 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

9.09 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF559K0900BERE CMF559K0900BERE-ND
Product Name RES 9.09K OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 9090 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R393GCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623728-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
2 suppliers