Vishay Intertechnology, Inc. RES 9.01K OHM 1/2W 0.1% AXIAL CMF559K0100BEBF

Description
RES 9.01Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 9.01Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.01K OHM 1/2W 0.1% AXIAL - CMF559K0100BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.01K OHM 1/2W 0.1% AXIAL
CMF559K0100BEBF
RES 9.01K OHM 1/2W 0.1% AXIAL CMF559K0100BEBF
RES 9.01Kohm 1/2W 0.1% AXIAL

RES 9.01Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF559K0100BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF559K0100BEBF-ND
Through Hole Resistors CMF559K0100BEBF-ND
9.01 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

9.01 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 9.01 Kohm, +/0.1 Percent, 25 Ppm Vishay - 41C8761 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 9.01 Kohm, +/0.1 Percent, 25 Ppm Vishay
41C8761
Cmf55, 9.01 Kohm, +/0.1 Percent, 25 Ppm Vishay 41C8761
CMF55, 9.01 kOhm, +/- 0.1 Percent, 25 ppm

CMF55, 9.01 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF559K0100BEBF CMF559K0100BEBF-ND 41C8761
Product Name RES 9.01K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf55, 9.01 Kohm, +/0.1 Percent, 25 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 9010 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260407 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details