Vishay Intertechnology, Inc. Metal Film Resistors - CMF559K0000FER6

Description
Metal Film Resistors - Through Hole 1/4watt 9Kohms 1%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/4watt 9Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF559K0000FER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF559K0000FER6
Metal Film Resistors - CMF559K0000FER6
Metal Film Resistors - Through Hole 1/4watt 9Kohms 1%

Metal Film Resistors - Through Hole 1/4watt 9Kohms 1%

Supplier's Site
Through Hole Resistors - 541-CMF559K0000FER6CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF559K0000FER6CT-ND
Through Hole Resistors 541-CMF559K0000FER6CT-ND
9 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

9 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 541-CMF559K0000FER6TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF559K0000FER6TR-ND
Through Hole Resistors 541-CMF559K0000FER6TR-ND
9 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

9 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 9 Kohm, +/1 Percent, 25 Ppm Vishay - 41C8754 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 9 Kohm, +/1 Percent, 25 Ppm Vishay
41C8754
Cmf55, 9 Kohm, +/1 Percent, 25 Ppm Vishay 41C8754
CMF55, 9 kOhm, +/- 1 Percent, 25 ppm

CMF55, 9 kOhm, +/- 1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF559K0000FER6 541-CMF559K0000FER6CT-ND 41C8754
Product Name Metal Film Resistors - Through Hole Resistors Cmf55, 9 Kohm, +/1 Percent, 25 Ppm Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 9000 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.47 ohms
View Details
2 suppliers
Adjustable Resistors - 1445507 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2C1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details