Vishay Intertechnology, Inc. RES 9K OHM 1/2W 1% AXIAL CMF559K0000FEEB

Description
RES 9Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 9Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9K OHM 1/2W 1% AXIAL - CMF559K0000FEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9K OHM 1/2W 1% AXIAL
CMF559K0000FEEB
RES 9K OHM 1/2W 1% AXIAL CMF559K0000FEEB
RES 9Kohm 1/2W 1% AXIAL

RES 9Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF559K0000FEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF559K0000FEEB-ND
Through Hole Resistors CMF559K0000FEEB-ND
9 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

9 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF559K0000FEEB CMF559K0000FEEB-ND
Product Name RES 9K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 9000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers