Vishay Intertechnology, Inc. RES 9K OHM 1/2W 0.1% AXIAL CMF559K0000BHBF

Description
RES 9Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 9Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9K OHM 1/2W 0.1% AXIAL - CMF559K0000BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9K OHM 1/2W 0.1% AXIAL
CMF559K0000BHBF
RES 9K OHM 1/2W 0.1% AXIAL CMF559K0000BHBF
RES 9Kohm 1/2W 0.1% AXIAL

RES 9Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF559K0000BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF559K0000BHBF-ND
Through Hole Resistors CMF559K0000BHBF-ND
9 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

9 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 9 Kohm, +/0.1 Percent, 50 Ppm Vishay - 41C8748 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 9 Kohm, +/0.1 Percent, 50 Ppm Vishay
41C8748
Cmf55, 9 Kohm, +/0.1 Percent, 50 Ppm Vishay 41C8748
CMF55, 9 kOhm, +/- 0.1 Percent, 50 ppm

CMF55, 9 kOhm, +/- 0.1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF559K0000BHBF CMF559K0000BHBF-ND 41C8748
Product Name RES 9K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf55, 9 Kohm, +/0.1 Percent, 50 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 9000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 330000 ohms
View Details
3 suppliers
Through Hole Resistors - 1249294 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/4CT26A473JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details