Vishay Intertechnology, Inc. RES 9K OHM 1/2W 0.1% AXIAL CMF559K0000BERE

Description
RES 9Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 9Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9K OHM 1/2W 0.1% AXIAL - CMF559K0000BERE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9K OHM 1/2W 0.1% AXIAL
CMF559K0000BERE
RES 9K OHM 1/2W 0.1% AXIAL CMF559K0000BERE
RES 9Kohm 1/2W 0.1% AXIAL

RES 9Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF559K0000BERE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF559K0000BERE-ND
Through Hole Resistors CMF559K0000BERE-ND
9 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

9 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 9 Kohm, +/0.1 Percent, 25 Ppm Vishay - 41C8743 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 9 Kohm, +/0.1 Percent, 25 Ppm Vishay
41C8743
Cmf55, 9 Kohm, +/0.1 Percent, 25 Ppm Vishay 41C8743
CMF55, 9 kOhm, +/- 0.1 Percent, 25 ppm

CMF55, 9 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF559K0000BERE CMF559K0000BERE-ND 41C8743
Product Name RES 9K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf55, 9 Kohm, +/0.1 Percent, 25 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 9000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469511 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers