Vishay Intertechnology, Inc. RES 99K OHM 1/2W 0.1% AXIAL CMF5599K000BEBF

Description
RES 99Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 99Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 99K OHM 1/2W 0.1% AXIAL - CMF5599K000BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 99K OHM 1/2W 0.1% AXIAL
CMF5599K000BEBF
RES 99K OHM 1/2W 0.1% AXIAL CMF5599K000BEBF
RES 99Kohm 1/2W 0.1% AXIAL

RES 99Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5599K000BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5599K000BEBF-ND
Through Hole Resistors CMF5599K000BEBF-ND
99 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

99 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 99 Kohm, +/0.1 Percent, 25 Ppm Vishay - 81H3884 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 99 Kohm, +/0.1 Percent, 25 Ppm Vishay
81H3884
Cmf55, 99 Kohm, +/0.1 Percent, 25 Ppm Vishay 81H3884
CMF55, 99 kOhm, +/- 0.1 Percent, 25 ppm

CMF55, 99 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5599K000BEBF CMF5599K000BEBF-ND 81H3884
Product Name RES 99K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf55, 99 Kohm, +/0.1 Percent, 25 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 99000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
Chassis Mount Resistors - 1617560 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C683J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details