Vishay Intertechnology, Inc. RES 988K OHM 1/2W 0.1% AXIAL CMF55998K00BEEK

Description
RES 988Kohm 1/2W 0.1% AXIAL
Request a Quote
Description
RES 988Kohm 1/2W 0.1% AXIAL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 988K OHM 1/2W 0.1% AXIAL - CMF55998K00BEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 988K OHM 1/2W 0.1% AXIAL
CMF55998K00BEEK
RES 988K OHM 1/2W 0.1% AXIAL CMF55998K00BEEK
RES 988Kohm 1/2W 0.1% AXIAL

RES 988Kohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf-55 998K .1% T-9 Ek E3 Vishay - 69P2493 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 998K .1% T-9 Ek E3 Vishay
69P2493
Cmf-55 998K .1% T-9 Ek E3 Vishay 69P2493
CMF-55 998K .1% T-9 EK e3

CMF-55 998K .1% T-9 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF55998K00BEEK 69P2493
Product Name RES 988K OHM 1/2W 0.1% AXIAL Cmf-55 998K .1% T-9 Ek E3 Vishay
Mounting / Packaging Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1690357 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details