Vishay Intertechnology, Inc. Through Hole Resistors CMF55998K00BEEB

Description
998 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
998 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55998K00BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55998K00BEEB-ND
Through Hole Resistors CMF55998K00BEEB-ND
998 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

998 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 988K OHM 1/2W 0.1% AXIAL - CMF55998K00BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 988K OHM 1/2W 0.1% AXIAL
CMF55998K00BEEB
RES 988K OHM 1/2W 0.1% AXIAL CMF55998K00BEEB
RES 988Kohm 1/2W 0.1% AXIAL

RES 988Kohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf-55 998K .1% T-9 Eb E3 Vishay - 69P2492 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 998K .1% T-9 Eb E3 Vishay
69P2492
Cmf-55 998K .1% T-9 Eb E3 Vishay 69P2492
CMF-55 998K .1% T-9 EB e3

CMF-55 998K .1% T-9 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55998K00BEEB-ND CMF55998K00BEEB 69P2492
Product Name Through Hole Resistors RES 988K OHM 1/2W 0.1% AXIAL Cmf-55 998K .1% T-9 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.33 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details