Vishay Intertechnology, Inc. RES 988 OHM 1/2W .1% AXIAL CMF55988R00BHRE

Description
RES 988ohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 988ohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 988 OHM 1/2W .1% AXIAL - CMF55988R00BHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 988 OHM 1/2W .1% AXIAL
CMF55988R00BHRE
RES 988 OHM 1/2W .1% AXIAL CMF55988R00BHRE
RES 988ohm 1/2W .1% AXIAL

RES 988ohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55988R00BHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55988R00BHRE-ND
Through Hole Resistors CMF55988R00BHRE-ND
988 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

988 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 988 .1% T-2 R36 Vishay - 69P2490 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 988 .1% T-2 R36 Vishay
69P2490
Cmf-55 988 .1% T-2 R36 Vishay 69P2490
CMF-55 988 .1% T-2 R36

CMF-55 988 .1% T-2 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55988R00BHRE CMF55988R00BHRE-ND 69P2490
Product Name RES 988 OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 988 .1% T-2 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 988 ohms 988 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1363325 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C331J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers