Vishay Intertechnology, Inc. RES 988K OHM 1/2W 1% AXIAL CMF55988K00FER6

Description
RES 988Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 988Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 988K OHM 1/2W 1% AXIAL - CMF55988K00FER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 988K OHM 1/2W 1% AXIAL
CMF55988K00FER6
RES 988K OHM 1/2W 1% AXIAL CMF55988K00FER6
RES 988Kohm 1/2W 1% AXIAL

RES 988Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55988K00FER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55988K00FER6-ND
Through Hole Resistors CMF55988K00FER6-ND
988 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

988 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 988 Kohm, +/1 Percent, 25 Ppm Vishay - 41C9208 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 988 Kohm, +/1 Percent, 25 Ppm Vishay
41C9208
Cmf55, 988 Kohm, +/1 Percent, 25 Ppm Vishay 41C9208
CMF55, 988 kOhm, +/- 1 Percent, 25 ppm

CMF55, 988 kOhm, +/- 1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55988K00FER6 CMF55988K00FER6-ND 41C9208
Product Name RES 988K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf55, 988 Kohm, +/1 Percent, 25 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 988000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details