Vishay Intertechnology, Inc. RES 988K OHM 1/2W 1% AXIAL CMF55988K00FEEB

Description
RES 988Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 988Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 988K OHM 1/2W 1% AXIAL - CMF55988K00FEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 988K OHM 1/2W 1% AXIAL
CMF55988K00FEEB
RES 988K OHM 1/2W 1% AXIAL CMF55988K00FEEB
RES 988Kohm 1/2W 1% AXIAL

RES 988Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55988K00FEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55988K00FEEB-ND
Through Hole Resistors CMF55988K00FEEB-ND
988 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

988 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55988K00FEEB CMF55988K00FEEB-ND
Product Name RES 988K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 988000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers