Vishay Intertechnology, Inc. RES 985 OHM 1/2W 0.1% AXIAL CMF55985R00BEBF

Description
RES 985ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 985ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 985 OHM 1/2W 0.1% AXIAL - CMF55985R00BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 985 OHM 1/2W 0.1% AXIAL
CMF55985R00BEBF
RES 985 OHM 1/2W 0.1% AXIAL CMF55985R00BEBF
RES 985ohm 1/2W 0.1% AXIAL

RES 985ohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55985R00BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55985R00BEBF-ND
Through Hole Resistors CMF55985R00BEBF-ND
985 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

985 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55985R00BEBF CMF55985R00BEBF-ND
Product Name RES 985 OHM 1/2W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 985 ohms 985 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375551-PBV-R002-F1-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 4756678 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers