Vishay Intertechnology, Inc. RES 97.6 OHM 1/2W .5% AXIAL CMF5597R600DHR6

Description
RES 97.6ohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 97.6ohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 97.6 OHM 1/2W .5% AXIAL - CMF5597R600DHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 97.6 OHM 1/2W .5% AXIAL
CMF5597R600DHR6
RES 97.6 OHM 1/2W .5% AXIAL CMF5597R600DHR6
RES 97.6ohm 1/2W .5% AXIAL

RES 97.6ohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5597R600DHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5597R600DHR6-ND
Through Hole Resistors CMF5597R600DHR6-ND
97.6 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

97.6 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 97.6 .5% T-2 Re6 Vishay - 69P2455 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 97.6 .5% T-2 Re6 Vishay
69P2455
Cmf-55 97.6 .5% T-2 Re6 Vishay 69P2455
CMF-55 97.6 .5% T-2 RE6

CMF-55 97.6 .5% T-2 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5597R600DHR6 CMF5597R600DHR6-ND 69P2455
Product Name RES 97.6 OHM 1/2W .5% AXIAL Through Hole Resistors Cmf-55 97.6 .5% T-2 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 97.6 ohms 97.6 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623707-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 39000 ohms
View Details
2 suppliers
Through Hole Resistors - 1249309 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R823JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details