Vishay Intertechnology, Inc. RES 97.6 OHM 1/2W .1% AXIAL CMF5597R600BEEB

Description
RES 97.6ohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 97.6ohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 97.6 OHM 1/2W .1% AXIAL - CMF5597R600BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 97.6 OHM 1/2W .1% AXIAL
CMF5597R600BEEB
RES 97.6 OHM 1/2W .1% AXIAL CMF5597R600BEEB
RES 97.6ohm 1/2W .1% AXIAL

RES 97.6ohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5597R600BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5597R600BEEB-ND
Through Hole Resistors CMF5597R600BEEB-ND
97.6 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

97.6 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 97.6 .1% T-9 Eb E3 Vishay - 69P2452 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 97.6 .1% T-9 Eb E3 Vishay
69P2452
Cmf-55 97.6 .1% T-9 Eb E3 Vishay 69P2452
CMF-55 97.6 .1% T-9 EB e3

CMF-55 97.6 .1% T-9 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5597R600BEEB CMF5597R600BEEB-ND 69P2452
Product Name RES 97.6 OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 97.6 .1% T-9 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 97.6 ohms 97.6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details