Vishay Intertechnology, Inc. Metal Film Resistors - CMF5597K600FKR6

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5597K600FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5597K600FKR6
Metal Film Resistors - CMF5597K600FKR6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF5597K600FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5597K600FKR6-ND
Through Hole Resistors CMF5597K600FKR6-ND
97.6 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

97.6 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,976Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C9163 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,976Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C9163
Resistor,metal Film,976Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C9163
Resistor,Metal Film,976KOhms,250WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,976KOhms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5597K600FKR6 CMF5597K600FKR6-ND 41C9163
Product Name Metal Film Resistors - Through Hole Resistors Resistor,metal Film,976Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistors - Through Hole Resistors - BSR15 - Shenzhen Shengyu Electronics Technology Limited
Specs
Resistance Range 1200 ohms
Power Rating 15 watts
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details