Vishay Intertechnology, Inc. Through Hole Resistors CMF5597K600FKBF

Description
97.6 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
97.6 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5597K600FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5597K600FKBF-ND
Through Hole Resistors CMF5597K600FKBF-ND
97.6 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

97.6 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF5597K600FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5597K600FKBF
Metal Film Resistors - CMF5597K600FKBF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Resistor,metal Film,976Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C9162 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,976Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C9162
Resistor,metal Film,976Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C9162
Resistor,Metal Film,976KOhms,250WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,976KOhms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5597K600FKBF-ND CMF5597K600FKBF 41C9162
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,976Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1-1614770-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 22 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details