Vishay Intertechnology, Inc. Through Hole Resistors CMF5597K600DHEB

Description
97.6 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
97.6 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5597K600DHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5597K600DHEB-ND
Through Hole Resistors CMF5597K600DHEB-ND
97.6 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

97.6 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 97.6K OHM 1/2W .5% AXIAL - CMF5597K600DHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 97.6K OHM 1/2W .5% AXIAL
CMF5597K600DHEB
RES 97.6K OHM 1/2W .5% AXIAL CMF5597K600DHEB
RES 97.6Kohm 1/2W .5% AXIAL

RES 97.6Kohm 1/2W .5% AXIAL

Supplier's Site
Cmf-55 97.6K .5% T-2 Eb E3 Vishay - 69P2445 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 97.6K .5% T-2 Eb E3 Vishay
69P2445
Cmf-55 97.6K .5% T-2 Eb E3 Vishay 69P2445
CMF-55 97.6K .5% T-2 EB e3

CMF-55 97.6K .5% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5597K600DHEB-ND CMF5597K600DHEB 69P2445
Product Name Through Hole Resistors RES 97.6K OHM 1/2W .5% AXIAL Cmf-55 97.6K .5% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1249318 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R684JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details