Vishay Intertechnology, Inc. Through Hole Resistors CMF5597K600BER670

Description
97.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
97.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5597K600BER670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5597K600BER670-ND
Through Hole Resistors CMF5597K600BER670-ND
97.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

97.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 97.6K OHM 1/2W .1% AXIAL - CMF5597K600BER670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 97.6K OHM 1/2W .1% AXIAL
CMF5597K600BER670
RES 97.6K OHM 1/2W .1% AXIAL CMF5597K600BER670
RES 97.6Kohm 1/2W .1% AXIAL

RES 97.6Kohm 1/2W .1% AXIAL

Supplier's Site
Cmf-55-70 97.6K .1% T-9 Re6 Vishay - 69P2441 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 97.6K .1% T-9 Re6 Vishay
69P2441
Cmf-55-70 97.6K .1% T-9 Re6 Vishay 69P2441
CMF-55-70 97.6K .1% T-9 RE6

CMF-55-70 97.6K .1% T-9 RE6

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5597K600BER670-ND CMF5597K600BER670 69P2441
Product Name Through Hole Resistors RES 97.6K OHM 1/2W .1% AXIAL Cmf-55-70 97.6K .1% T-9 Re6 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1364750 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details