Vishay Intertechnology, Inc. RES 97.6K OHM 1/2W .1% AXIAL CMF5597K600BEEA70

Description
RES 97.6Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 97.6Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 97.6K OHM 1/2W .1% AXIAL - CMF5597K600BEEA70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 97.6K OHM 1/2W .1% AXIAL
CMF5597K600BEEA70
RES 97.6K OHM 1/2W .1% AXIAL CMF5597K600BEEA70
RES 97.6Kohm 1/2W .1% AXIAL

RES 97.6Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5597K600BEEA70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5597K600BEEA70-ND
Through Hole Resistors CMF5597K600BEEA70-ND
97.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

97.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 97.6K .1% T-9 Ea E3 Vishay - 69P2438 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 97.6K .1% T-9 Ea E3 Vishay
69P2438
Cmf-55-70 97.6K .1% T-9 Ea E3 Vishay 69P2438
CMF-55-70 97.6K .1% T-9 EA e3

CMF-55-70 97.6K .1% T-9 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5597K600BEEA70 CMF5597K600BEEA70-ND 69P2438
Product Name RES 97.6K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55-70 97.6K .1% T-9 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 97600 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details