Vishay Intertechnology, Inc. RES 979 OHM 1/2W 1% AXIAL CMF55979R00FKBF

Description
RES 979ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 979ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 979 OHM 1/2W 1% AXIAL - CMF55979R00FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 979 OHM 1/2W 1% AXIAL
CMF55979R00FKBF
RES 979 OHM 1/2W 1% AXIAL CMF55979R00FKBF
RES 979ohm 1/2W 1% AXIAL

RES 979ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55979R00FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55979R00FKBF-ND
Through Hole Resistors CMF55979R00FKBF-ND
979 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

979 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 979 1% T-1 B14 Vishay - 69P2485 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 979 1% T-1 B14 Vishay
69P2485
Cmf-55 979 1% T-1 B14 Vishay 69P2485
CMF-55 979 1% T-1 B14

CMF-55 979 1% T-1 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55979R00FKBF CMF55979R00FKBF-ND 69P2485
Product Name RES 979 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 979 1% T-1 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 979 ohms 979 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249349 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers