Vishay Intertechnology, Inc. RES 976 OHM 1/2W 1% AXIAL CMF55976R00FER6

Description
RES 976ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 976ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 976 OHM 1/2W 1% AXIAL - CMF55976R00FER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 976 OHM 1/2W 1% AXIAL
CMF55976R00FER6
RES 976 OHM 1/2W 1% AXIAL CMF55976R00FER6
RES 976ohm 1/2W 1% AXIAL

RES 976ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55976R00FER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55976R00FER6-ND
Through Hole Resistors CMF55976R00FER6-ND
976 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

976 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,976Ohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay - 41C9198 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,976Ohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay
41C9198
Resistor,metal Film,976Ohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay 41C9198
Resistor,Metal Film,976Ohms,250WV,1 +/-% Tol,-25,25ppm-TC

Resistor,Metal Film,976Ohms,250WV,1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55976R00FER6 CMF55976R00FER6-ND 41C9198
Product Name RES 976 OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,976Ohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 976 ohms 976 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1468329 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2C2R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details