Vishay Intertechnology, Inc. Through Hole Resistors CMF55976R00DHRE

Description
976 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
976 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55976R00DHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55976R00DHRE-ND
Through Hole Resistors CMF55976R00DHRE-ND
976 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

976 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 976 OHM 1/2W .5% AXIAL - CMF55976R00DHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 976 OHM 1/2W .5% AXIAL
CMF55976R00DHRE
RES 976 OHM 1/2W .5% AXIAL CMF55976R00DHRE
RES 976ohm 1/2W .5% AXIAL

RES 976ohm 1/2W .5% AXIAL

Supplier's Site
Cmf-55 976 .5% T-2 R36 Vishay - 69P2480 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 976 .5% T-2 R36 Vishay
69P2480
Cmf-55 976 .5% T-2 R36 Vishay 69P2480
CMF-55 976 .5% T-2 R36

CMF-55 976 .5% T-2 R36

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55976R00DHRE-ND CMF55976R00DHRE 69P2480
Product Name Through Hole Resistors RES 976 OHM 1/2W .5% AXIAL Cmf-55 976 .5% T-2 R36 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 976 ohms 976 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Through Hole Resistors - 1260419 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details