Vishay Intertechnology, Inc. Through Hole Resistors CMF55976R00DHEK

Description
976 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
976 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55976R00DHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55976R00DHEK-ND
Through Hole Resistors CMF55976R00DHEK-ND
976 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

976 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 976 OHM 1/2W .5% AXIAL - CMF55976R00DHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 976 OHM 1/2W .5% AXIAL
CMF55976R00DHEK
RES 976 OHM 1/2W .5% AXIAL CMF55976R00DHEK
RES 976ohm 1/2W .5% AXIAL

RES 976ohm 1/2W .5% AXIAL

Supplier's Site
Cmf-55 976 .5% T-2 Ek E3 Vishay - 69P2479 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 976 .5% T-2 Ek E3 Vishay
69P2479
Cmf-55 976 .5% T-2 Ek E3 Vishay 69P2479
CMF-55 976 .5% T-2 EK e3

CMF-55 976 .5% T-2 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55976R00DHEK-ND CMF55976R00DHEK 69P2479
Product Name Through Hole Resistors RES 976 OHM 1/2W .5% AXIAL Cmf-55 976 .5% T-2 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 976 ohms 976 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1468304 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C332J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details