Vishay Intertechnology, Inc. RES 976 OHM 1/2W .1% AXIAL CMF55976R00BHEA

Description
RES 976ohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 976ohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 976 OHM 1/2W .1% AXIAL - CMF55976R00BHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 976 OHM 1/2W .1% AXIAL
CMF55976R00BHEA
RES 976 OHM 1/2W .1% AXIAL CMF55976R00BHEA
RES 976ohm 1/2W .1% AXIAL

RES 976ohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55976R00BHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55976R00BHEA-ND
Through Hole Resistors CMF55976R00BHEA-ND
976 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

976 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55976R00BHEA CMF55976R00BHEA-ND
Product Name RES 976 OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 976 ohms 976 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details