Vishay Precision Group Cmf55, 976 Kohm, +/1 Percent, 100 Ppm Vishay CMF55976K00FKWF

Description
CMF55, 976 kOhm, +/- 1 Percent, 100 ppm
Description
CMF55, 976 kOhm, +/- 1 Percent, 100 ppm

Suppliers

Company
Product
Description
Supplier Links
Cmf55, 976 Kohm, +/1 Percent, 100 Ppm Vishay - 92H5237 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 976 Kohm, +/1 Percent, 100 Ppm Vishay
92H5237
Cmf55, 976 Kohm, +/1 Percent, 100 Ppm Vishay 92H5237
CMF55, 976 kOhm, +/- 1 Percent, 100 ppm

CMF55, 976 kOhm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 92H5237
Product Name Cmf55, 976 Kohm, +/1 Percent, 100 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 442 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details