Vishay Intertechnology, Inc. RES 976K OHM 1/2W 1% AXIAL CMF55976K00FKEB

Description
RES 976Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 976Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 976K OHM 1/2W 1% AXIAL - CMF55976K00FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 976K OHM 1/2W 1% AXIAL
CMF55976K00FKEB
RES 976K OHM 1/2W 1% AXIAL CMF55976K00FKEB
RES 976Kohm 1/2W 1% AXIAL

RES 976Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55976K00FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55976K00FKEB-ND
Through Hole Resistors CMF55976K00FKEB-ND
976 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

976 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 976K 1% T-1 Eb E3 Vishay - 48P7285 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 976K 1% T-1 Eb E3 Vishay
48P7285
Cmf-55 976K 1% T-1 Eb E3 Vishay 48P7285
CMF-55 976K 1% T-1 EB e3

CMF-55 976K 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55976K00FKEB CMF55976K00FKEB-ND 48P7285
Product Name RES 976K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 976K 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 976000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Chassis Mount Resistors - 1617565 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Through Hole Resistors - 2019-CF1/2C681J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details