Vishay Intertechnology, Inc. Through Hole Resistors CMF55976K00FHEB

Description
976 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
976 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF976KHFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF976KHFCT-ND
Through Hole Resistors CMF976KHFCT-ND
976 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

976 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF976KHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF976KHFTR-ND
Through Hole Resistors CMF976KHFTR-ND
976 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

976 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 976K OHM 1/2W 1% AXIAL - CMF55976K00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 976K OHM 1/2W 1% AXIAL
CMF55976K00FHEB
RES 976K OHM 1/2W 1% AXIAL CMF55976K00FHEB
RES 976Kohm 1/2W 1% AXIAL

RES 976Kohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 976K 1% T-2 Eb E3 Vishay - 69P2464 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 976K 1% T-2 Eb E3 Vishay
69P2464
Cmf-55 976K 1% T-2 Eb E3 Vishay 69P2464
CMF-55 976K 1% T-2 EB e3

CMF-55 976K 1% T-2 EB e3

Supplier's Site
RES 976K OHM 1/2W 1% AXIAL - 873-CMF55976K00FHEB - Utmel Electronic Limited
Hong Kong, China
RES 976K OHM 1/2W 1% AXIAL
873-CMF55976K00FHEB
RES 976K OHM 1/2W 1% AXIAL 873-CMF55976K00FHEB
RES 976K OHM 1/2W 1% AXIAL

RES 976K OHM 1/2W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CMF976KHFCT-ND CMF55976K00FHEB 69P2464 873-CMF55976K00FHEB
Product Name Through Hole Resistors RES 976K OHM 1/2W 1% AXIAL Cmf-55 976K 1% T-2 Eb E3 Vishay RES 976K OHM 1/2W 1% AXIAL
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm; Metal Film
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole; Axial Leads; Through Hole
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 1-1623708-4-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details