Vishay Intertechnology, Inc. Through Hole Resistors CMF55976K00DHRE

Description
976 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
976 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55976K00DHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55976K00DHRE-ND
Through Hole Resistors CMF55976K00DHRE-ND
976 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

976 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 976K OHM 1/2W .5% AXIAL - CMF55976K00DHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 976K OHM 1/2W .5% AXIAL
CMF55976K00DHRE
RES 976K OHM 1/2W .5% AXIAL CMF55976K00DHRE
RES 976Kohm 1/2W .5% AXIAL

RES 976Kohm 1/2W .5% AXIAL

Supplier's Site
Cmf-55 976K .5% T-2 R36 Vishay - 69P2463 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 976K .5% T-2 R36 Vishay
69P2463
Cmf-55 976K .5% T-2 R36 Vishay 69P2463
CMF-55 976K .5% T-2 R36

CMF-55 976K .5% T-2 R36

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55976K00DHRE-ND CMF55976K00DHRE 69P2463
Product Name Through Hole Resistors RES 976K OHM 1/2W .5% AXIAL Cmf-55 976K .5% T-2 R36 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1311261 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/2CT52R333JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers