Vishay Intertechnology, Inc. RES 976K OHM 1/2W .1% AXIAL CMF55976K00BHR6

Description
RES 976Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 976Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 976K OHM 1/2W .1% AXIAL - CMF55976K00BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 976K OHM 1/2W .1% AXIAL
CMF55976K00BHR6
RES 976K OHM 1/2W .1% AXIAL CMF55976K00BHR6
RES 976Kohm 1/2W .1% AXIAL

RES 976Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55976K00BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55976K00BHR6-ND
Through Hole Resistors CMF55976K00BHR6-ND
976 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

976 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,976Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 41C9171 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,976Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
41C9171
Resistor,metal Film,976Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 41C9171
Resistor,Metal Film,976KOhms,250WV, .1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,976KOhms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55976K00BHR6 CMF55976K00BHR6-ND 41C9171
Product Name RES 976K OHM 1/2W .1% AXIAL Through Hole Resistors Resistor,metal Film,976Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 976000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1260361 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers