Vishay Intertechnology, Inc. RES 976K OHM 1/2W .1% AXIAL CMF55976K00BHBF

Description
RES 976Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 976Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 976K OHM 1/2W .1% AXIAL - CMF55976K00BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 976K OHM 1/2W .1% AXIAL
CMF55976K00BHBF
RES 976K OHM 1/2W .1% AXIAL CMF55976K00BHBF
RES 976Kohm 1/2W .1% AXIAL

RES 976Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55976K00BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55976K00BHBF-ND
Through Hole Resistors CMF55976K00BHBF-ND
976 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

976 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,976Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 41C9170 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,976Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
41C9170
Resistor,metal Film,976Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 41C9170
Resistor,Metal Film,976KOhms,250WV, .1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,976KOhms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55976K00BHBF CMF55976K00BHBF-ND 41C9170
Product Name RES 976K OHM 1/2W .1% AXIAL Through Hole Resistors Resistor,metal Film,976Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 976000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 35.7 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1363282 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R390JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details