Vishay Precision Group Metal Film Resistors - CMF55976K00BER770

Description
Metal Film Resistors - Through Hole
Request a Quote
Description
Metal Film Resistors - Through Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF55976K00BER770 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55976K00BER770
Metal Film Resistors - CMF55976K00BER770
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf55, 976 Kohm, +/0.1 Percent, 25 Ppm Vishay - 41C9167 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 976 Kohm, +/0.1 Percent, 25 Ppm Vishay
41C9167
Cmf55, 976 Kohm, +/0.1 Percent, 25 Ppm Vishay 41C9167
CMF55, 976 kOhm, +/- 0.1 Percent, 25 ppm

CMF55, 976 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF55976K00BER770 41C9167
Product Name Metal Film Resistors - Cmf55, 976 Kohm, +/0.1 Percent, 25 Ppm Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details