Vishay Intertechnology, Inc. RES 976K OHM 1/2W .1% AXIAL CMF55976K00BEBF70

Description
RES 976Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 976Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 976K OHM 1/2W .1% AXIAL - CMF55976K00BEBF70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 976K OHM 1/2W .1% AXIAL
CMF55976K00BEBF70
RES 976K OHM 1/2W .1% AXIAL CMF55976K00BEBF70
RES 976Kohm 1/2W .1% AXIAL

RES 976Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55976K00BEBF70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55976K00BEBF70-ND
Through Hole Resistors CMF55976K00BEBF70-ND
976 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

976 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 976 Kohm, +/0.1 Percent, 25 Ppm Vishay - 41C9165 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 976 Kohm, +/0.1 Percent, 25 Ppm Vishay
41C9165
Cmf55, 976 Kohm, +/0.1 Percent, 25 Ppm Vishay 41C9165
CMF55, 976 kOhm, +/- 0.1 Percent, 25 ppm

CMF55, 976 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55976K00BEBF70 CMF55976K00BEBF70-ND 41C9165
Product Name RES 976K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf55, 976 Kohm, +/0.1 Percent, 25 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 976000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R393JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details