Vishay Intertechnology, Inc. RES 96.4 OHM 1/2W 5% AXIAL CMF5596R400JKEK

Description
RES 96.4ohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 96.4ohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 96.4 OHM 1/2W 5% AXIAL - CMF5596R400JKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 96.4 OHM 1/2W 5% AXIAL
CMF5596R400JKEK
RES 96.4 OHM 1/2W 5% AXIAL CMF5596R400JKEK
RES 96.4ohm 1/2W 5% AXIAL

RES 96.4ohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5596R400JKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5596R400JKEK-ND
Through Hole Resistors CMF5596R400JKEK-ND
96.4 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

96.4 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 96.4 5% T-1 Ek E3 Vishay - 69P2428 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 96.4 5% T-1 Ek E3 Vishay
69P2428
Cmf-55 96.4 5% T-1 Ek E3 Vishay 69P2428
CMF-55 96.4 5% T-1 EK e3

CMF-55 96.4 5% T-1 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5596R400JKEK CMF5596R400JKEK-ND 69P2428
Product Name RES 96.4 OHM 1/2W 5% AXIAL Through Hole Resistors Cmf-55 96.4 5% T-1 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 96.4 ohms 96.4 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details