Vishay Intertechnology, Inc. RES 96.4 OHM 1/2W 5% AXIAL CMF5596R400JKBF

Description
RES 96.4ohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 96.4ohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 96.4 OHM 1/2W 5% AXIAL - CMF5596R400JKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 96.4 OHM 1/2W 5% AXIAL
CMF5596R400JKBF
RES 96.4 OHM 1/2W 5% AXIAL CMF5596R400JKBF
RES 96.4ohm 1/2W 5% AXIAL

RES 96.4ohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5596R400JKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5596R400JKBF-ND
Through Hole Resistors CMF5596R400JKBF-ND
96.4 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

96.4 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 96.4 5% T-1 B14 Vishay - 69P2427 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 96.4 5% T-1 B14 Vishay
69P2427
Cmf-55 96.4 5% T-1 B14 Vishay 69P2427
CMF-55 96.4 5% T-1 B14

CMF-55 96.4 5% T-1 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5596R400JKBF CMF5596R400JKBF-ND 69P2427
Product Name RES 96.4 OHM 1/2W 5% AXIAL Through Hole Resistors Cmf-55 96.4 5% T-1 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 96.4 ohms 96.4 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622304-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 118000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-BPR58CR27J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details