Vishay Intertechnology, Inc. Through Hole Resistors CMF5596R250DHRE

Description
96.25 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
96.25 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5596R250DHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5596R250DHRE-ND
Through Hole Resistors CMF5596R250DHRE-ND
96.25 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

96.25 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 96.25 OHM 1/2W 0.5% AXIAL - CMF5596R250DHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 96.25 OHM 1/2W 0.5% AXIAL
CMF5596R250DHRE
RES 96.25 OHM 1/2W 0.5% AXIAL CMF5596R250DHRE
RES 96.25ohm 1/2W 0.5% AXIAL

RES 96.25ohm 1/2W 0.5% AXIAL

Supplier's Site
Cmf-55 96.25 .5% T-2 R36 Vishay - 69P2426 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 96.25 .5% T-2 R36 Vishay
69P2426
Cmf-55 96.25 .5% T-2 R36 Vishay 69P2426
CMF-55 96.25 .5% T-2 R36

CMF-55 96.25 .5% T-2 R36

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5596R250DHRE-ND CMF5596R250DHRE 69P2426
Product Name Through Hole Resistors RES 96.25 OHM 1/2W 0.5% AXIAL Cmf-55 96.25 .5% T-2 R36 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 96.25 ohms 96.25 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details