Vishay Intertechnology, Inc. RES 96.5K OHM 1/2W 0.1% AXIAL CMF5596K500BER670

Description
RES 96.5Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 96.5Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 96.5K OHM 1/2W 0.1% AXIAL - CMF5596K500BER670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 96.5K OHM 1/2W 0.1% AXIAL
CMF5596K500BER670
RES 96.5K OHM 1/2W 0.1% AXIAL CMF5596K500BER670
RES 96.5Kohm 1/2W 0.1% AXIAL

RES 96.5Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5596K500BER670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5596K500BER670-ND
Through Hole Resistors CMF5596K500BER670-ND
96.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

96.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 96.5K .1% T-9 Re6 Vishay - 69P2425 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 96.5K .1% T-9 Re6 Vishay
69P2425
Cmf-55-70 96.5K .1% T-9 Re6 Vishay 69P2425
CMF-55-70 96.5K .1% T-9 RE6

CMF-55-70 96.5K .1% T-9 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5596K500BER670 CMF5596K500BER670-ND 69P2425
Product Name RES 96.5K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55-70 96.5K .1% T-9 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 96500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690275 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details