Vishay Intertechnology, Inc. RES 96.5K OHM 1/2W .1% AXIAL CMF5596K500BEEB70

Description
RES 96.5Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 96.5Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 96.5K OHM 1/2W .1% AXIAL - CMF5596K500BEEB70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 96.5K OHM 1/2W .1% AXIAL
CMF5596K500BEEB70
RES 96.5K OHM 1/2W .1% AXIAL CMF5596K500BEEB70
RES 96.5Kohm 1/2W .1% AXIAL

RES 96.5Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5596K500BEEB70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5596K500BEEB70-ND
Through Hole Resistors CMF5596K500BEEB70-ND
96.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

96.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 96.5K .1% T-9 Eb E3 Vishay - 69P2424 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 96.5K .1% T-9 Eb E3 Vishay
69P2424
Cmf-55-70 96.5K .1% T-9 Eb E3 Vishay 69P2424
CMF-55-70 96.5K .1% T-9 EB e3

CMF-55-70 96.5K .1% T-9 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5596K500BEEB70 CMF5596K500BEEB70-ND 69P2424
Product Name RES 96.5K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55-70 96.5K .1% T-9 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 96500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Resistors - 1445503 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers