Vishay Intertechnology, Inc. RES 96.5K OHM 1/2W .1% AXIAL CMF5596K500BEEA70

Description
RES 96.5Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 96.5Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 96.5K OHM 1/2W .1% AXIAL - CMF5596K500BEEA70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 96.5K OHM 1/2W .1% AXIAL
CMF5596K500BEEA70
RES 96.5K OHM 1/2W .1% AXIAL CMF5596K500BEEA70
RES 96.5Kohm 1/2W .1% AXIAL

RES 96.5Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5596K500BEEA70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5596K500BEEA70-ND
Through Hole Resistors CMF5596K500BEEA70-ND
96.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

96.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 96.5K .1% T-9 Ea E3 Vishay - 69P2423 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 96.5K .1% T-9 Ea E3 Vishay
69P2423
Cmf-55-70 96.5K .1% T-9 Ea E3 Vishay 69P2423
CMF-55-70 96.5K .1% T-9 EA e3

CMF-55-70 96.5K .1% T-9 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5596K500BEEA70 CMF5596K500BEEA70-ND 69P2423
Product Name RES 96.5K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55-70 96.5K .1% T-9 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 96500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 270000 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details