Vishay Intertechnology, Inc. RES 96K OHM 1/2W 0.1% AXIAL CMF5596K000BEEK

Description
RES 96Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 96Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 96K OHM 1/2W 0.1% AXIAL - CMF5596K000BEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 96K OHM 1/2W 0.1% AXIAL
CMF5596K000BEEK
RES 96K OHM 1/2W 0.1% AXIAL CMF5596K000BEEK
RES 96Kohm 1/2W 0.1% AXIAL

RES 96Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5596K000BEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5596K000BEEK-ND
Through Hole Resistors CMF5596K000BEEK-ND
96 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

96 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 96K .1% T-9 Ek E3 Vishay - 69P2422 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 96K .1% T-9 Ek E3 Vishay
69P2422
Cmf-55 96K .1% T-9 Ek E3 Vishay 69P2422
CMF-55 96K .1% T-9 EK e3

CMF-55 96K .1% T-9 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5596K000BEEK CMF5596K000BEEK-ND 69P2422
Product Name RES 96K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 96K .1% T-9 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 96000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details