Vishay Intertechnology, Inc. RES 96K OHM 1/2W 0.1% AXIAL CMF5596K000BEBF

Description
RES 96Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 96Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 96K OHM 1/2W 0.1% AXIAL - CMF5596K000BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 96K OHM 1/2W 0.1% AXIAL
CMF5596K000BEBF
RES 96K OHM 1/2W 0.1% AXIAL CMF5596K000BEBF
RES 96Kohm 1/2W 0.1% AXIAL

RES 96Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5596K000BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5596K000BEBF-ND
Through Hole Resistors CMF5596K000BEBF-ND
96 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

96 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 96 Kohm, +/0.1 Percent, 25 Ppm Vishay - 41C9141 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 96 Kohm, +/0.1 Percent, 25 Ppm Vishay
41C9141
Cmf55, 96 Kohm, +/0.1 Percent, 25 Ppm Vishay 41C9141
CMF55, 96 kOhm, +/- 0.1 Percent, 25 ppm

CMF55, 96 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5596K000BEBF CMF5596K000BEBF-ND 41C9141
Product Name RES 96K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf55, 96 Kohm, +/0.1 Percent, 25 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 96000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614970-7 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 249000 ohms
Tolerance 0.1000 +/- %
View Details
2 suppliers
Adjustable Resistors - 1363281 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Radial Leads; Radial
Standards and Certifications RoHS; No
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R222JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details