Vishay Intertechnology, Inc. RES 965 OHM 1/2W .1% AXIAL CMF55965R00BHR6

Description
RES 965ohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 965ohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 965 OHM 1/2W .1% AXIAL - CMF55965R00BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 965 OHM 1/2W .1% AXIAL
CMF55965R00BHR6
RES 965 OHM 1/2W .1% AXIAL CMF55965R00BHR6
RES 965ohm 1/2W .1% AXIAL

RES 965ohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55965R00BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55965R00BHR6-ND
Through Hole Resistors CMF55965R00BHR6-ND
965 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

965 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,965Ohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 41C9152 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,965Ohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
41C9152
Resistor,metal Film,965Ohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 41C9152
Resistor,Metal Film,965Ohms,250WV,. 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,965Ohms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55965R00BHR6 CMF55965R00BHR6-ND 41C9152
Product Name RES 965 OHM 1/2W .1% AXIAL Through Hole Resistors Resistor,metal Film,965Ohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 965 ohms 965 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details